TE Connectivity Card Edge Power Connectors 2214913-7

Description
Configuration Features Number of Dual Positions : 2 Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Dual Positions : 2 Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2214913-7 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2214913-7
Card Edge Power Connectors 2214913-7
Configuration Features Number of Dual Positions : 2 Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Dual Positions : 2
  • Number of Positions : 16
  • Number of Power Positions : 4
  • Number of Signal Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 28.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Power Contact Centerline : 7.3 MM  [.286 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 7.26 MM  [.286 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Power to the Board - 2214913-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
2214913-7
Power to the Board 2214913-7
Power to the Board MBCE 2X2 P + 2X6 S VERTICAL EON

Power to the Board MBCE 2X2 P + 2X6 S VERTICAL EON

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2214913-7 2214913-7
Product Name Card Edge Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410279-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2470351-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2472931-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details