TE Connectivity Rectangular Power Connectors 2212171-1

Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 11 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 38.75 MM  [1.526 INCH ] Row-to-Row Spacing : 10.5 MM  [.413 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Color : Black Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 11 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 38.75 MM  [1.526 INCH ] Row-to-Row Spacing : 10.5 MM  [.413 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Color : Black Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 2212171-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
2212171-1
Rectangular Power Connectors 2212171-1
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 11 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 38.75 MM  [1.526 INCH ] Row-to-Row Spacing : 10.5 MM  [.413 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Color : Black Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 42 MM  [1.654 INCH ]
  • Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ]
  • Product Length : 120 MM  [4.724 INCH ]
  • Product Width : 38.75 MM  [1.526 INCH ]
  • Row-to-Row Spacing : 10.5 MM  [.413 INCH ]

Housing Features


  • Centerline (Pitch) : 250 MM  [9.84 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 2212171-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
2212171-1
Heavy Duty Power Connectors 2212171-1
Heavy Duty Power Connectors FORGE, ASSY SCKT 6#0 -3#4-1#8-0#12-0#22

Heavy Duty Power Connectors FORGE, ASSY SCKT 6#0 -3#4-1#8-0#12-0#22

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2212171-1 2212171-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1646-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Circular Power Connectors - 1-869084-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1445538-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details