3M 3M 425 Aluminum Tape - 3/4 in Width x 180 yd Length - 4.6 mil Total Thickness - 85462 70008502042

Description
3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
Description
3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Tape - 3/4 in Width x 180 yd Length - 4.6 mil Total Thickness - 85462 - 051125-85462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 Aluminum Tape - 3/4 in Width x 180 yd Length - 4.6 mil Total Thickness - 85462
051125-85462
3M 425 Aluminum Tape - 3/4 in Width x 180 yd Length - 4.6 mil Total Thickness - 85462 051125-85462
3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85462
Product Name 3M 425 Aluminum Tape - 3/4 in Width x 180 yd Length - 4.6 mil Total Thickness - 85462
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details