3M 3M 439 Aluminum Tape - 3 1/4 in Width x 180 yd Length - 3.1 mil Total Thickness - 85542 70008502851

Description
3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 3 1/4 in Width x 180 yd Length - 3.1 mil Total Thickness - 85542 - 051125-85542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 3 1/4 in Width x 180 yd Length - 3.1 mil Total Thickness - 85542
051125-85542
3M 439 Aluminum Tape - 3 1/4 in Width x 180 yd Length - 3.1 mil Total Thickness - 85542 051125-85542
3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85542
Product Name 3M 439 Aluminum Tape - 3 1/4 in Width x 180 yd Length - 3.1 mil Total Thickness - 85542
Width 3.25 inches (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Coated Cloth Printed Duct Tape - 236 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details