3M 3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85332 70008500749

Description
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85332 - 051125-85332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85332
051125-85332
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85332 051125-85332
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85332
Product Name 3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85332
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0056 inches (0.1422 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details