3M 3M 7260M Clear Surface Protective Film/Tape - 12 in Width x 14 in Length - 1.8 mil Thick - 98781 70006779816

Description
3M 7260M clear surface protective film/tape comes in a 12 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags per case, 30 cases per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.
Description
3M 7260M clear surface protective film/tape comes in a 12 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags per case, 30 cases per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 7260M Clear Surface Protective Film/Tape - 12 in Width x 14 in Length - 1.8 mil Thick - 98781 - 076308-98781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7260M Clear Surface Protective Film/Tape - 12 in Width x 14 in Length - 1.8 mil Thick - 98781
076308-98781
3M 7260M Clear Surface Protective Film/Tape - 12 in Width x 14 in Length - 1.8 mil Thick - 98781 076308-98781
3M 7260M clear surface protective film/tape comes in a 12 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags per case, 30 cases per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

3M 7260M clear surface protective film/tape comes in a 12 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags per case, 30 cases per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98781
Product Name 3M 7260M Clear Surface Protective Film/Tape - 12 in Width x 14 in Length - 1.8 mil Thick - 98781
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0150 inches (0.3810 mm)
Adhesive Uncoated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details