3M 3M R3177 Blue Splicing Tape - 120 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 98274 70006776135

Description
3M R3177 blue splicing tape comes in a 120 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3177 blue splicing tape comes in a 120 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3177 Blue Splicing Tape - 120 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 98274 - 076308-98274 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 Blue Splicing Tape - 120 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 98274
076308-98274
3M R3177 Blue Splicing Tape - 120 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 98274 076308-98274
3M R3177 blue splicing tape comes in a 120 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3177 blue splicing tape comes in a 120 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98274
Product Name 3M R3177 Blue Splicing Tape - 120 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 98274
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details