3M 3M 4496B Black Foam Mounting Tape Short Roll - 3/4 in Width x 5 yd Length - 62 mil Thick - 81761 70006765278

Description
3M 4496B black foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.
Description
3M 4496B black foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496B Black Foam Mounting Tape Short Roll - 3/4 in Width x 5 yd Length - 62 mil Thick - 81761 - 051115-81761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496B Black Foam Mounting Tape Short Roll - 3/4 in Width x 5 yd Length - 62 mil Thick - 81761
051115-81761
3M 4496B Black Foam Mounting Tape Short Roll - 3/4 in Width x 5 yd Length - 62 mil Thick - 81761 051115-81761
3M 4496B black foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

3M 4496B black foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-81761
Product Name 3M 4496B Black Foam Mounting Tape Short Roll - 3/4 in Width x 5 yd Length - 62 mil Thick - 81761
Type Transfer
Color Black
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details