3M 3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 24 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 98285 70006776242

Description
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 24 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 98285 - 076308-98285 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 24 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 98285
076308-98285
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 24 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 98285 076308-98285
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98285
Product Name 3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 24 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 98285
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose Duct Tape - 398 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details