3M 3M 8422 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 2.5 mil Thick - 86147 70007503645

Description
3M 8422 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.
Description
3M 8422 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8422 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 2.5 mil Thick - 86147 - 076308-86147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8422 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 2.5 mil Thick - 86147
076308-86147
3M 8422 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 2.5 mil Thick - 86147 076308-86147
3M 8422 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

3M 8422 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86147
Product Name 3M 8422 Black Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 2.5 mil Thick - 86147
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details