3M 3M 438 Aluminum Tape - 4 in Width x 60 yd Length - 7.2 mil Total Thickness - 85330 70008500723

Description
3M 438 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 438 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 4 in Width x 60 yd Length - 7.2 mil Total Thickness - 85330 - 051125-85330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 4 in Width x 60 yd Length - 7.2 mil Total Thickness - 85330
051125-85330
3M 438 Aluminum Tape - 4 in Width x 60 yd Length - 7.2 mil Total Thickness - 85330 051125-85330
3M 438 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 438 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85330
Product Name 3M 438 Aluminum Tape - 4 in Width x 60 yd Length - 7.2 mil Total Thickness - 85330
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details