3M 3M 3015VP Gray Flashing Tape - 26 in Width x 75 ft Length - 98348 70006776663

Description
3M 3015VP gray flashing tape comes in a 26 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.
Description
3M 3015VP gray flashing tape comes in a 26 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

Suppliers

Company
Product
Description
Supplier Links
3M 3015VP Gray Flashing Tape - 26 in Width x 75 ft Length - 98348 - 076308-98348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3015VP Gray Flashing Tape - 26 in Width x 75 ft Length - 98348
076308-98348
3M 3015VP Gray Flashing Tape - 26 in Width x 75 ft Length - 98348 076308-98348
3M 3015VP gray flashing tape comes in a 26 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

3M 3015VP gray flashing tape comes in a 26 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98348
Product Name 3M 3015VP Gray Flashing Tape - 26 in Width x 75 ft Length - 98348
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details