3M 3M Scotch Super 33+ Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 10414 70006934155

Description
3M Scotch Super 33+ black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch Super 33+ black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch Super 33+ Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 10414 - 054007-10414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch Super 33+ Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 10414
054007-10414
3M Scotch Super 33+ Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 10414 054007-10414
3M Scotch Super 33+ black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch Super 33+ black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-10414
Product Name 3M Scotch Super 33+ Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 10414
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Electrical Insulating Tape - P212 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details
Electrical Tapes - 603169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Backing Material Polyvinyl Chloride Film
Adhesive Rubber
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details