3M 3M Scotch 414DC Black Foam Mounting Tape - 1 in Width x 60 in Length - 91976 70006913233

Description
3M Scotch 414DC black foam mounting tape comes in a 1 in width, 60 in length and is packaged 12 rolls per case.
Description
3M Scotch 414DC black foam mounting tape comes in a 1 in width, 60 in length and is packaged 12 rolls per case.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 414DC Black Foam Mounting Tape - 1 in Width x 60 in Length - 91976 - 051141-91976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 414DC Black Foam Mounting Tape - 1 in Width x 60 in Length - 91976
051141-91976
3M Scotch 414DC Black Foam Mounting Tape - 1 in Width x 60 in Length - 91976 051141-91976
3M Scotch 414DC black foam mounting tape comes in a 1 in width, 60 in length and is packaged 12 rolls per case.

3M Scotch 414DC black foam mounting tape comes in a 1 in width, 60 in length and is packaged 12 rolls per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051141-91976
Product Name 3M Scotch 414DC Black Foam Mounting Tape - 1 in Width x 60 in Length - 91976
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.313 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details