3M 3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 85325 70008500673

Description
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 85325 - 051125-85325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 85325
051125-85325
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 85325 051125-85325
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85325
Product Name 3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 85325
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details