3M 3M 425 Aluminum Tape - 4 in Width x 60 yd Length - 4.6 mil Total Thickness - 85313 70008500558

Description
3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Tape - 4 in Width x 60 yd Length - 4.6 mil Total Thickness - 85313 - 051125-85313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 Aluminum Tape - 4 in Width x 60 yd Length - 4.6 mil Total Thickness - 85313
051125-85313
3M 425 Aluminum Tape - 4 in Width x 60 yd Length - 4.6 mil Total Thickness - 85313 051125-85313
3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85313
Product Name 3M 425 Aluminum Tape - 4 in Width x 60 yd Length - 4.6 mil Total Thickness - 85313
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 135 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0070 inches (0.1778 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details