3M 3M Scotch Super 33+ Black Insulating Tape - 0.5 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01043 70006934288

Description
3M Scotch Super 33+ black insulating tape comes in a 0.5 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch Super 33+ black insulating tape comes in a 0.5 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch Super 33+ Black Insulating Tape - 0.5 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01043 - 021200-01043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch Super 33+ Black Insulating Tape - 0.5 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01043
021200-01043
3M Scotch Super 33+ Black Insulating Tape - 0.5 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01043 021200-01043
3M Scotch Super 33+ black insulating tape comes in a 0.5 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch Super 33+ black insulating tape comes in a 0.5 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-01043
Product Name 3M Scotch Super 33+ Black Insulating Tape - 0.5 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01043
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Film Electrical Insulating Tape - 904-1 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Electrical Tapes - 603197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 1.18 inches (30 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details