3M 3M 431 Aluminum Tape - 38 mm Width x 55 m Length - 3.1 mil Total Thickness - 85423 70008501655

Description
3M 431 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 38 mm Width x 55 m Length - 3.1 mil Total Thickness - 85423 - 051125-85423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 38 mm Width x 55 m Length - 3.1 mil Total Thickness - 85423
051125-85423
3M 431 Aluminum Tape - 38 mm Width x 55 m Length - 3.1 mil Total Thickness - 85423 051125-85423
3M 431 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85423
Product Name 3M 431 Aluminum Tape - 38 mm Width x 55 m Length - 3.1 mil Total Thickness - 85423
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Carton Sealing Tape - 4100 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Carton Sealing Tape
Thickness 0.0028 inches (0.0711 mm)
Adhesive PVC - Polyvinylchloride
View Details
Metallic Tapes - 8326319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details