3M 3M R3389B Blue Splicing Tape - 60 mm Width x 55 m Length - 6.7 mil Thick - Kraft Paper Liner - 99125 70006768017

Description
3M R3389B blue splicing tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: 21 CFR 176.170, TAPPI UM-213.
Description
3M R3389B blue splicing tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: 21 CFR 176.170, TAPPI UM-213.

Suppliers

Company
Product
Description
Supplier Links
3M R3389B Blue Splicing Tape - 60 mm Width x 55 m Length - 6.7 mil Thick - Kraft Paper Liner - 99125 - 051128-99125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3389B Blue Splicing Tape - 60 mm Width x 55 m Length - 6.7 mil Thick - Kraft Paper Liner - 99125
051128-99125
3M R3389B Blue Splicing Tape - 60 mm Width x 55 m Length - 6.7 mil Thick - Kraft Paper Liner - 99125 051128-99125
3M R3389B blue splicing tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: 21 CFR 176.170, TAPPI UM-213.

3M R3389B blue splicing tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: 21 CFR 176.170, TAPPI UM-213.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99125
Product Name 3M R3389B Blue Splicing Tape - 60 mm Width x 55 m Length - 6.7 mil Thick - Kraft Paper Liner - 99125
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details