3M 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 54 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98293 70006776325

Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 54 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98293 - 076308-98293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 54 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98293
076308-98293
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 54 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98293 076308-98293
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98293
Product Name 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 54 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98293
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details