3M 3M 427 Aluminum Tape - 9 in Width x 60 yd Length - 4.6 mil Total Thickness - 85392 70008501341

Description
3M 427 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 427 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 427 Aluminum Tape - 9 in Width x 60 yd Length - 4.6 mil Total Thickness - 85392 - 051125-85392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 427 Aluminum Tape - 9 in Width x 60 yd Length - 4.6 mil Total Thickness - 85392
051125-85392
3M 427 Aluminum Tape - 9 in Width x 60 yd Length - 4.6 mil Total Thickness - 85392 051125-85392
3M 427 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 427 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85392
Product Name 3M 427 Aluminum Tape - 9 in Width x 60 yd Length - 4.6 mil Total Thickness - 85392
Width 9 inches (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details