3M 3M 431 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 85328 70008500707

Description
3M 431 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 85328 - 051125-85328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 85328
051125-85328
3M 431 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 85328 051125-85328
3M 431 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85328
Product Name 3M 431 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 85328
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
PTFE Glass Fabric - 132-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0100 inches (0.2540 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details