3M 427 aluminum tape comes in a 48 in width, 120 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051125-85390 |
| Product Name | 3M 427 Aluminum Tape - 48 in Width x 120 yd Length - 4.6 mil Total Thickness - 85390 |
| Width | 48 inches (1219 mm) |