3M 3M 5S Safety Pack 471 Color Coding Starter Pack Marking Tape - 2 in Width x 5.2 mil Thick - 97971 70006774189

Description
3M 5S Safety Pack 471 Color Coding Starter Pack marking tape comes in a 2 in width, uses an acrylic adhesive and is packaged 8 rolls per pack, 1 pack per case. This product is a single-sided adhesive marking tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This marking tape has a 5.2 mil thickness.
Description
3M 5S Safety Pack 471 Color Coding Starter Pack marking tape comes in a 2 in width, uses an acrylic adhesive and is packaged 8 rolls per pack, 1 pack per case. This product is a single-sided adhesive marking tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This marking tape has a 5.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5S Safety Pack 471 Color Coding Starter Pack Marking Tape - 2 in Width x 5.2 mil Thick - 97971 - 076308-97971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5S Safety Pack 471 Color Coding Starter Pack Marking Tape - 2 in Width x 5.2 mil Thick - 97971
076308-97971
3M 5S Safety Pack 471 Color Coding Starter Pack Marking Tape - 2 in Width x 5.2 mil Thick - 97971 076308-97971
3M 5S Safety Pack 471 Color Coding Starter Pack marking tape comes in a 2 in width, uses an acrylic adhesive and is packaged 8 rolls per pack, 1 pack per case. This product is a single-sided adhesive marking tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This marking tape has a 5.2 mil thickness.

3M 5S Safety Pack 471 Color Coding Starter Pack marking tape comes in a 2 in width, uses an acrylic adhesive and is packaged 8 rolls per pack, 1 pack per case. This product is a single-sided adhesive marking tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This marking tape has a 5.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-97971
Product Name 3M 5S Safety Pack 471 Color Coding Starter Pack Marking Tape - 2 in Width x 5.2 mil Thick - 97971
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
High Modulus Extruded PTFE Tape - 2265-5 - Budnick Converting, Inc.
Specs
Type Adhesive; High Modulus Extruded PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details