3M 3M Scotch Super 33+ 200NA Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 01964 70006934262

Description
3M Scotch Super 33+ 200NA black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ 200NA insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch Super 33+ 200NA black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ 200NA insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch Super 33+ 200NA Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 01964 - 021200-01964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch Super 33+ 200NA Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 01964
021200-01964
3M Scotch Super 33+ 200NA Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 01964 021200-01964
3M Scotch Super 33+ 200NA black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ 200NA insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch Super 33+ 200NA black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ 200NA insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-01964
Product Name 3M Scotch Super 33+ 200NA Black Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 01964
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data