3M 3M 3313HL Copper Tape - 72 mm Width x 182.8 m Length - 3 mil Total Thickness - 98395 70006777034

Description
3M 3313HL copper tape comes in a 72 mm width, 182.8 m length, uses a conductive acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313HL copper tape comes in a 72 mm width, 182.8 m length, uses a conductive acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313HL Copper Tape - 72 mm Width x 182.8 m Length - 3 mil Total Thickness - 98395 - 076308-98395 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313HL Copper Tape - 72 mm Width x 182.8 m Length - 3 mil Total Thickness - 98395
076308-98395
3M 3313HL Copper Tape - 72 mm Width x 182.8 m Length - 3 mil Total Thickness - 98395 076308-98395
3M 3313HL copper tape comes in a 72 mm width, 182.8 m length, uses a conductive acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313HL copper tape comes in a 72 mm width, 182.8 m length, uses a conductive acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98395
Product Name 3M 3313HL Copper Tape - 72 mm Width x 182.8 m Length - 3 mil Total Thickness - 98395
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details