3M 3M 9969B Blue Splicing Tape - 144 mm Width x 55 m Length - 2.2 mil Thick - Release Paper Liner - 86112 70007503280

Description
3M 9969B blue splicing tape comes in a 144 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 9969B blue splicing tape comes in a 144 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 9969B Blue Splicing Tape - 144 mm Width x 55 m Length - 2.2 mil Thick - Release Paper Liner - 86112 - 076308-86112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9969B Blue Splicing Tape - 144 mm Width x 55 m Length - 2.2 mil Thick - Release Paper Liner - 86112
076308-86112
3M 9969B Blue Splicing Tape - 144 mm Width x 55 m Length - 2.2 mil Thick - Release Paper Liner - 86112 076308-86112
3M 9969B blue splicing tape comes in a 144 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 9969B blue splicing tape comes in a 144 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86112
Product Name 3M 9969B Blue Splicing Tape - 144 mm Width x 55 m Length - 2.2 mil Thick - Release Paper Liner - 86112
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details