3M 3M GT3 Fluorescent Blue Gaffer's Tape - 72 mm Width x 50 m Length - 11 mil Thick - 98547 70006778248

Description
3M GT3 fluorescent blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11 mil thickness.
Description
3M GT3 fluorescent blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M GT3 Fluorescent Blue Gaffer's Tape - 72 mm Width x 50 m Length - 11 mil Thick - 98547 - 076308-98547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M GT3 Fluorescent Blue Gaffer's Tape - 72 mm Width x 50 m Length - 11 mil Thick - 98547
076308-98547
3M GT3 Fluorescent Blue Gaffer's Tape - 72 mm Width x 50 m Length - 11 mil Thick - 98547 076308-98547
3M GT3 fluorescent blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11 mil thickness.

3M GT3 fluorescent blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98547
Product Name 3M GT3 Fluorescent Blue Gaffer's Tape - 72 mm Width x 50 m Length - 11 mil Thick - 98547
Color Fluorescent Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 1466827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details