3M 3M 431 Aluminum Tape - 75 mm Width x 55 m Length - 3.1 mil Total Thickness - 85425 70008501671

Description
3M 431 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 75 mm Width x 55 m Length - 3.1 mil Total Thickness - 85425 - 051125-85425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 75 mm Width x 55 m Length - 3.1 mil Total Thickness - 85425
051125-85425
3M 431 Aluminum Tape - 75 mm Width x 55 m Length - 3.1 mil Total Thickness - 85425 051125-85425
3M 431 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85425
Product Name 3M 431 Aluminum Tape - 75 mm Width x 55 m Length - 3.1 mil Total Thickness - 85425
Width 2.95 inches (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Utility Grade Printable Cotton Cloth Tape - 220 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details