3M 3M SJ30H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 80816 70006758299

Description
3M SJ30H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.
Description
3M SJ30H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M SJ30H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 80816 - 051115-80816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ30H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 80816
051115-80816
3M SJ30H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 80816 051115-80816
3M SJ30H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

3M SJ30H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80816
Product Name 3M SJ30H Black Hook & Loop Tape - Hook - 3/4 in Width x 25 yd Length - 80816
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double-Linered Transfer Tape - 0720 DL-C - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0013 inches (0.0330 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details