3M 3M 439 Aluminum Tape - 36 in Width x 60 yd Length - 3.1 mil Total Thickness - 85547 70008502901

Description
3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 36 in Width x 60 yd Length - 3.1 mil Total Thickness - 85547 - 051125-85547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 36 in Width x 60 yd Length - 3.1 mil Total Thickness - 85547
051125-85547
3M 439 Aluminum Tape - 36 in Width x 60 yd Length - 3.1 mil Total Thickness - 85547 051125-85547
3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85547
Product Name 3M 439 Aluminum Tape - 36 in Width x 60 yd Length - 3.1 mil Total Thickness - 85547
Width 36 inches (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Cold Temperature Foil - AF 914 CT - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0034 inches (0.0864 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details