3M 3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85360 70008501028

Description
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85360 - 051125-85360 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85360
051125-85360
3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85360 051125-85360
3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85360
Product Name 3M 425 Aluminum Tape - 38 mm Width x 330 m Length - 4.6 mil Total Thickness - 85360
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details