3M 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 18 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98290 70006776291

Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 18 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98290 - 076308-98290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 18 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98290
076308-98290
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 18 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98290 076308-98290
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98290
Product Name 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 18 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 98290
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Modulous PTFE Film - 2255-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Hi Modulous
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details