3M 3M 3340 Aluminum Tape - 36 in Width x 60 yd Length - 4 mil Total Thickness - 86111 70007503272

Description
3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.
Description
3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Suppliers

Company
Product
Description
Supplier Links
3M 3340 Aluminum Tape - 36 in Width x 60 yd Length - 4 mil Total Thickness - 86111 - 076308-86111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3340 Aluminum Tape - 36 in Width x 60 yd Length - 4 mil Total Thickness - 86111
076308-86111
3M 3340 Aluminum Tape - 36 in Width x 60 yd Length - 4 mil Total Thickness - 86111 076308-86111
3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86111
Product Name 3M 3340 Aluminum Tape - 36 in Width x 60 yd Length - 4 mil Total Thickness - 86111
Width 36 inches (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
High Modulous PTFE Film - 2255-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details