3M 3M 431 Aluminum Tape - 1 1/2 in Width x 60 yd Length - 3.1 mil Total Thickness - 85422 70008501648

Description
3M 431 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 1 1/2 in Width x 60 yd Length - 3.1 mil Total Thickness - 85422 - 051125-85422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 1 1/2 in Width x 60 yd Length - 3.1 mil Total Thickness - 85422
051125-85422
3M 431 Aluminum Tape - 1 1/2 in Width x 60 yd Length - 3.1 mil Total Thickness - 85422 051125-85422
3M 431 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85422
Product Name 3M 431 Aluminum Tape - 1 1/2 in Width x 60 yd Length - 3.1 mil Total Thickness - 85422
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details