3M 3M DT11 Silver Duct Tape - 48 mm Width x 54.8 m Length - 11 mil Thick - 98120 70006775020

Description
3M DT11 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M DT11 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M DT11 Silver Duct Tape - 48 mm Width x 54.8 m Length - 11 mil Thick - 98120 - 076308-98120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M DT11 Silver Duct Tape - 48 mm Width x 54.8 m Length - 11 mil Thick - 98120
076308-98120
3M DT11 Silver Duct Tape - 48 mm Width x 54.8 m Length - 11 mil Thick - 98120 076308-98120
3M DT11 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is moisture-resistant.

3M DT11 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98120
Product Name 3M DT11 Silver Duct Tape - 48 mm Width x 54.8 m Length - 11 mil Thick - 98120
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Polyethylene Tape - 403-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0153 inches (0.3886 mm)
Adhesive PE - Polyethylene
View Details