3M 3M 427 Aluminum Tape - 4 7/25 in Width x 180 yd Length - 4.6 mil Total Thickness - 85565 70008503081

Description
3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 427 Aluminum Tape - 4 7/25 in Width x 180 yd Length - 4.6 mil Total Thickness - 85565 - 051125-85565 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 427 Aluminum Tape - 4 7/25 in Width x 180 yd Length - 4.6 mil Total Thickness - 85565
051125-85565
3M 427 Aluminum Tape - 4 7/25 in Width x 180 yd Length - 4.6 mil Total Thickness - 85565 051125-85565
3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85565
Product Name 3M 427 Aluminum Tape - 4 7/25 in Width x 180 yd Length - 4.6 mil Total Thickness - 85565
Width 4.28 inches (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details