3M 3M VHB RP45 Gray Foam Bonding Very High Bond Tape Short Roll - 3/4 in Width x 5 yd Length - 40 mil Thick - 81755 70006765229

Description
3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This very high bond tape short roll has a 40 mil thickness.
Description
3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This very high bond tape short roll has a 40 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP45 Gray Foam Bonding Very High Bond Tape Short Roll - 3/4 in Width x 5 yd Length - 40 mil Thick - 81755 - 051115-81755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP45 Gray Foam Bonding Very High Bond Tape Short Roll - 3/4 in Width x 5 yd Length - 40 mil Thick - 81755
051115-81755
3M VHB RP45 Gray Foam Bonding Very High Bond Tape Short Roll - 3/4 in Width x 5 yd Length - 40 mil Thick - 81755 051115-81755
3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This very high bond tape short roll has a 40 mil thickness.

3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This very high bond tape short roll has a 40 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-81755
Product Name 3M VHB RP45 Gray Foam Bonding Very High Bond Tape Short Roll - 3/4 in Width x 5 yd Length - 40 mil Thick - 81755
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details