3M 3M 438 Aluminum Tape - 24.25 in Width x 100 yd Length - 7.2 mil Total Thickness - 85289 70008500319

Description
3M 438 aluminum tape comes in a 24.25 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 438 aluminum tape comes in a 24.25 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 24.25 in Width x 100 yd Length - 7.2 mil Total Thickness - 85289 - 051125-85289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 24.25 in Width x 100 yd Length - 7.2 mil Total Thickness - 85289
051125-85289
3M 438 Aluminum Tape - 24.25 in Width x 100 yd Length - 7.2 mil Total Thickness - 85289 051125-85289
3M 438 aluminum tape comes in a 24.25 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 438 aluminum tape comes in a 24.25 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85289
Product Name 3M 438 Aluminum Tape - 24.25 in Width x 100 yd Length - 7.2 mil Total Thickness - 85289
Width 24.25 inches (616 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details