3M 3M 427 Aluminum Tape - 50 mm Width x 55 m Length - 4.6 mil Total Thickness - 85371 70008501135

Description
3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
Description
3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 427 Aluminum Tape - 50 mm Width x 55 m Length - 4.6 mil Total Thickness - 85371 - 051125-85371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 427 Aluminum Tape - 50 mm Width x 55 m Length - 4.6 mil Total Thickness - 85371
051125-85371
3M 427 Aluminum Tape - 50 mm Width x 55 m Length - 4.6 mil Total Thickness - 85371 051125-85371
3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85371
Product Name 3M 427 Aluminum Tape - 50 mm Width x 55 m Length - 4.6 mil Total Thickness - 85371
Width 1.97 inches (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Photo Processing Tape - 2012-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Photo Processing Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details