3M 3M Scotch 03429NA Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating 70006934106

Description
3M Scotch 03429NA black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 03429NA insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch 03429NA black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 03429NA insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 03429NA Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 051131-03429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 03429NA Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating
051131-03429
3M Scotch 03429NA Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating 051131-03429
3M Scotch 03429NA black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 03429NA insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch 03429NA black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 03429NA insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051131-03429
Product Name 3M Scotch 03429NA Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
2 Mil Single Sided Electrically Conductive Tape - 60233 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Single
Adhesive Aluminum
Thickness 0.0024 inches (0.0599 mm)
View Details