3M Scotch 10455NA black insulating tape comes in a 0.75 in width, 350 in length and is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-10455 |
| Product Name | 3M Scotch 10455NA Black Insulating Tape - 0.75 in Width x 350 in Length - Electrically Insulating |
| Type | Electrical |