3M 3M Scotch 03426NA Insulating Tape - Electrically Insulating 70006934080

Description
3M Scotch 03426NA insulating tape is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.
Description
3M Scotch 03426NA insulating tape is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 03426NA Insulating Tape - Electrically Insulating - 051131-03426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 03426NA Insulating Tape - Electrically Insulating
051131-03426
3M Scotch 03426NA Insulating Tape - Electrically Insulating 051131-03426
3M Scotch 03426NA insulating tape is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.

3M Scotch 03426NA insulating tape is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051131-03426
Product Name 3M Scotch 03426NA Insulating Tape - Electrically Insulating
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details