3M 425 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
| RS Components, Ltd. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Adhesive Tapes | Industrial Tapes |
| Product Number | 1444029 | 051125-85315 |
| Product Name | Metallic Tapes | 3M 425 Aluminum Tape - 38 mm Width x 55 m Length - 4.6 mil Total Thickness - 85315 |
| Type | Foil Tape; Adhesive Tape; Industrial Tape | |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static | |
| Color | Silver | |
| Backing | Metal Foil; Aluminium Foil |