3M 3M 4496B Black Foam Mounting Tape Short Roll - 1/2 in Width x 5 yd Length - 62 mil Thick - 81760 70006765260

Description
3M 4496B black foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.
Description
3M 4496B black foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496B Black Foam Mounting Tape Short Roll - 1/2 in Width x 5 yd Length - 62 mil Thick - 81760 - 051115-81760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496B Black Foam Mounting Tape Short Roll - 1/2 in Width x 5 yd Length - 62 mil Thick - 81760
051115-81760
3M 4496B Black Foam Mounting Tape Short Roll - 1/2 in Width x 5 yd Length - 62 mil Thick - 81760 051115-81760
3M 4496B black foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

3M 4496B black foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape short roll has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-81760
Product Name 3M 4496B Black Foam Mounting Tape Short Roll - 1/2 in Width x 5 yd Length - 62 mil Thick - 81760
Type Transfer
Color Black
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details