3M 3M 3015VP Gray Flashing Tape - 30 in Width x 75 ft Length - 98347 70006776655

Description
3M 3015VP gray flashing tape comes in a 30 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.
Description
3M 3015VP gray flashing tape comes in a 30 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

Suppliers

Company
Product
Description
Supplier Links
3M 3015VP Gray Flashing Tape - 30 in Width x 75 ft Length - 98347 - 076308-98347 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3015VP Gray Flashing Tape - 30 in Width x 75 ft Length - 98347
076308-98347
3M 3015VP Gray Flashing Tape - 30 in Width x 75 ft Length - 98347 076308-98347
3M 3015VP gray flashing tape comes in a 30 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

3M 3015VP gray flashing tape comes in a 30 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: 0 F to +150 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98347
Product Name 3M 3015VP Gray Flashing Tape - 30 in Width x 75 ft Length - 98347
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated White Polyethylene Foam - 3232-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details