3M 3M Extreme Sealing 4411N Clear Seam Sealing Tape Short Roll - 1 1/2 in Width x 5 yd Length - 40 mil Thick - 98846 70006765740

Description
3M Extreme Sealing 4411N clear seam sealing tape short roll comes in a 1 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This seam sealing tape short roll has a 40 mil thickness. This seam sealing tape short roll meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.
Description
3M Extreme Sealing 4411N clear seam sealing tape short roll comes in a 1 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This seam sealing tape short roll has a 40 mil thickness. This seam sealing tape short roll meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M Extreme Sealing 4411N Clear Seam Sealing Tape Short Roll - 1 1/2 in Width x 5 yd Length - 40 mil Thick - 98846 - 051128-98846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Extreme Sealing 4411N Clear Seam Sealing Tape Short Roll - 1 1/2 in Width x 5 yd Length - 40 mil Thick - 98846
051128-98846
3M Extreme Sealing 4411N Clear Seam Sealing Tape Short Roll - 1 1/2 in Width x 5 yd Length - 40 mil Thick - 98846 051128-98846
3M Extreme Sealing 4411N clear seam sealing tape short roll comes in a 1 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This seam sealing tape short roll has a 40 mil thickness. This seam sealing tape short roll meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

3M Extreme Sealing 4411N clear seam sealing tape short roll comes in a 1 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This seam sealing tape short roll has a 40 mil thickness. This seam sealing tape short roll meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-98846
Product Name 3M Extreme Sealing 4411N Clear Seam Sealing Tape Short Roll - 1 1/2 in Width x 5 yd Length - 40 mil Thick - 98846
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polyethylene Temp Surface Protection - 41826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details