3M 3M 439 Aluminum Tape - 3 1/8 in Width x 60 yd Length - 3.1 mil Total Thickness - 85546 70008502893

Description
3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 3 1/8 in Width x 60 yd Length - 3.1 mil Total Thickness - 85546 - 051125-85546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 3 1/8 in Width x 60 yd Length - 3.1 mil Total Thickness - 85546
051125-85546
3M 439 Aluminum Tape - 3 1/8 in Width x 60 yd Length - 3.1 mil Total Thickness - 85546 051125-85546
3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85546
Product Name 3M 439 Aluminum Tape - 3 1/8 in Width x 60 yd Length - 3.1 mil Total Thickness - 85546
Width 3.12 inches (79.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
General Purpose Cloth Tape - 113 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Uncoated Cloth
Carrier / Backing Cloth / Fabric
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details