3M 3M SJ30H Black Hook & Loop Tape - Hook - 5/8 in Width x 25 yd Length - 80803 70006758273

Description
3M SJ30H black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.
Description
3M SJ30H black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M SJ30H Black Hook & Loop Tape - Hook - 5/8 in Width x 25 yd Length - 80803 - 051115-80803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ30H Black Hook & Loop Tape - Hook - 5/8 in Width x 25 yd Length - 80803
051115-80803
3M SJ30H Black Hook & Loop Tape - Hook - 5/8 in Width x 25 yd Length - 80803 051115-80803
3M SJ30H black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

3M SJ30H black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80803
Product Name 3M SJ30H Black Hook & Loop Tape - Hook - 5/8 in Width x 25 yd Length - 80803
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Unsupported Adhesive Transfer - 2500 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.62 lbs/in (15.1 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details