3M 3M SJ30L White Hook & Loop Tape - Loop - 5/8 in Width x 25 yd Length - 80832 70006758455

Description
3M SJ30L white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape.
Description
3M SJ30L white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M SJ30L White Hook & Loop Tape - Loop - 5/8 in Width x 25 yd Length - 80832 - 051115-80832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ30L White Hook & Loop Tape - Loop - 5/8 in Width x 25 yd Length - 80832
051115-80832
3M SJ30L White Hook & Loop Tape - Loop - 5/8 in Width x 25 yd Length - 80832 051115-80832
3M SJ30L white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape.

3M SJ30L white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80832
Product Name 3M SJ30L White Hook & Loop Tape - Loop - 5/8 in Width x 25 yd Length - 80832
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details